Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 2.25V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 8V |
Base Number | 71 |
Gain Bandwidth | 10MHz |
Input Offset Voltage Max | 1900µV |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Op Amp, Hi Speed Rrio, Smd, Soic8 | Newark Electronics |
OP AMP, HI SPEED RRIO, SMD, SOIC8 | element14 |
Single, 16-V, 10-MHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC071ID?
Additional datasheets, footprints and schematics for TLC071ID are listed on our Part Details page. You can also find images and similar parts to TLC071ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC071ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC071ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC071ID fall under?
The TLC071ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC071ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC071ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC071ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC071ID have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TLC071ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC071ID often in real-time on the comparison pages.
What if I can't find stock of TLC071ID?
You can fill out our help required form which you can use to request a quote for TLC071ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.