TLC04CDG4 Semiconductors - ICs by Texas Instruments

IC FILTER BUTTERWORTH SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

IC Filter Type Switched Capacitor
Filter Order 4th
No. of Filters 1
Supply Voltage Min 2.25V
Supply Voltage Max 6V
Filter IC Case Style SOIC
No. of Pins 8Pins
Cutoff Frequency 30kHz
Program Clock Frequency Typ 3MHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Filter Response Low Pass
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC04CDG4?

Additional datasheets, footprints and schematics for TLC04CDG4 are listed on our Part Details page. You can also find images and similar parts to TLC04CDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC04CDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC04CDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC04CDG4 fall under?

The TLC04CDG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.

Can I view similar or alternative parts?

You can view similar parts to TLC04CDG4 when available in the Filters - Active range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC04CDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLC04CDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC04CDG4 have stock available?

There is no stock from authorised distributors for TLC04CDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC04CDG4 often in real-time on the comparison pages.

What if I can't find stock of TLC04CDG4?

You can fill out our help required form which you can use to request a quote for TLC04CDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay