Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 4th |
No. of Filters | 1 |
Cutoff Frequency | 40kHz |
Program Clock Frequency Typ | 3MHz |
Supply Voltage Range | ± 2.25V to ± 6V |
Butterworth switched-capacitor filter w/ 50:1 clock to cutoff frequency | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC04CD?
Additional datasheets, footprints and schematics for TLC04CD are listed on our Part Details page. You can also find images and similar parts to TLC04CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC04CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC04CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC04CD fall under?
The TLC04CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to TLC04CD when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC04CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC04CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC04CD have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TLC04CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC04CD often in real-time on the comparison pages.
What if I can't find stock of TLC04CD?
You can fill out our help required form which you can use to request a quote for TLC04CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.