Status: | Unknown |
---|---|
Series: | Single 12-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Prices starting from US$0.79
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3.3kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | X2QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12-bit, 4-channel, delta-sigma ADC with voltage reference, oscillator, PGA and I2C | Texas Instruments |
Quad Channel Single ADC Delta-Sigma 3.3k | RS |
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn | Newark Electronics |
ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN | element14 |
Where can I find additional details, specifications and documents for a TLA2024IRUGT?
Additional datasheets, footprints and schematics for TLA2024IRUGT are listed on our Part Details page. You can also find images and similar parts to TLA2024IRUGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLA2024IRUGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLA2024IRUGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLA2024IRUGT fall under?
The TLA2024IRUGT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLA2024IRUGT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLA2024IRUGT you can contact the distributor directly for product support, shipping queries etc.
Is the TLA2024IRUGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLA2024IRUGT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TLA2024IRUGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLA2024IRUGT often in real-time on the comparison pages.
What if I can't find stock of TLA2024IRUGT?
You can fill out our help required form which you can use to request a quote for TLA2024IRUGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.