TL972IP Amplifiers & Comparators by Texas Instruments

IC OP-AMP 12MHZ 5V/ US DIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TL97x family of single, dual, and quad operational amplifiers operates at voltages as low as ±1.35 V and features output rail-to-rail signal swing. The TL97x boast characteristics that make them particularly well suited for portable and batterysupplied equipment. Very low noise and low distortion characteristics make them ideal for audio preamplification. The TL971 is housed in the space-saving 5-pin SOT23 package, which simplifies board design because of the ability to be placed anywhere (outside dimensions are 2.8 mm × 2.9 mm).

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.00
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 12MHz
Slew Rate 5V/µs
Supply Voltage Range 2.7V to 12V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 12V
Filter Terminals SMD
Input Bias Current 750A
Op Amp Type Low Noise
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 12V
Supply Voltage Min 2.7V

Alternative Descriptions

Ic, Op-Amp, 12Mhz, 5V/ Us, Dip-8 | Newark Electronics
Dual, 12-V, 12-MHz operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL972IP?

Additional datasheets, footprints and schematics for TL972IP are listed on our Part Details page. You can also find images and similar parts to TL972IP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL972IP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL972IP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL972IP fall under?

The TL972IP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TL972IP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL972IP you can contact the distributor directly for product support, shipping queries etc.

Is the TL972IP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL972IP have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL972IP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL972IP often in real-time on the comparison pages.

What if I can't find stock of TL972IP?

You can fill out our help required form which you can use to request a quote for TL972IP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay