Status: | Unknown |
---|---|
Series: | TL8 Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528-10 Metric] |
Product Range | TL8 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
Manufacturer Size Code | B0 |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 33 F, 20%, 20 V, 1411 [3528-10 Metric] Rohs Compliant: Yes |Vishay TL8B0336M020C | Newark Electronics |
CAP, 33µF, 20V, 20% | element14 |
TL8336M020B02T SOLID TANTALUM CHIP CAPAC | Avnet America |
Where can I find additional details, specifications and documents for a TL8B0336M020C?
Additional datasheets, footprints and schematics for TL8B0336M020C are listed on our Part Details page. You can also find images and similar parts to TL8B0336M020C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL8B0336M020C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL8B0336M020C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL8B0336M020C fall under?
The TL8B0336M020C is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TL8B0336M020C when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL8B0336M020C you can contact the distributor directly for product support, shipping queries etc.
Is the TL8B0336M020C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL8B0336M020C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TL8B0336M020C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL8B0336M020C often in real-time on the comparison pages.
What if I can't find stock of TL8B0336M020C?
You can fill out our help required form which you can use to request a quote for TL8B0336M020C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.