TL8A0107M6R3C Capacitors by Vishay Intertechnology

CAP 100µF 6.3V 20%

Status: Unknown
Series: TL8 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
23,687
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
23,687
in stock
Buy Now
Logo for element14
element14
from US$0.57
23,687
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.57
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1206 [3216-10 Metric]
Product Range TL8 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.1ohm
Manufacturer Size Code A0
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 100 F, 20%, 6.3 V Rohs Compliant: Yes |Vishay TL8A0107M6R3C | Newark Electronics
CAP, 100µF, 6.3V, 20% | element14
Cap Tant Solid 100uF 6.3V A0 CASE 20% (3.2 X 1.6 X 1mm) SMD 3216 3 Ohm 125C Plas | Future Electronics
Cap Tant Solid 100uF 6.3V A0 CASE 20% 1412 SMD 1.1 Ohm 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL8A0107M6R3C?

Additional datasheets, footprints and schematics for TL8A0107M6R3C are listed on our Part Details page. You can also find images and similar parts to TL8A0107M6R3C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL8A0107M6R3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL8A0107M6R3C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL8A0107M6R3C fall under?

The TL8A0107M6R3C is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TL8A0107M6R3C when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL8A0107M6R3C you can contact the distributor directly for product support, shipping queries etc.

Is the TL8A0107M6R3C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL8A0107M6R3C have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TL8A0107M6R3C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL8A0107M6R3C often in real-time on the comparison pages.

What if I can't find stock of TL8A0107M6R3C?

You can fill out our help required form which you can use to request a quote for TL8A0107M6R3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay