Status: | Unknown |
---|---|
Series: | Microtan TL8 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | Microtan TL8 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | A0 |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 100Μf, 10V, 20% | Newark Electronics |
CAP, 100µF, 10V, 20% | element14 |
CAP, 100UF, 10V, TANT, CASE A0 | Farnell |
Where can I find additional details, specifications and documents for a TL8A0107M010D?
Additional datasheets, footprints and schematics for TL8A0107M010D are listed on our Part Details page. You can also find images and similar parts to TL8A0107M010D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL8A0107M010D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL8A0107M010D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL8A0107M010D fall under?
The TL8A0107M010D is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TL8A0107M010D when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL8A0107M010D you can contact the distributor directly for product support, shipping queries etc.
Is the TL8A0107M010D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL8A0107M010D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TL8A0107M010D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL8A0107M010D often in real-time on the comparison pages.
What if I can't find stock of TL8A0107M010D?
You can fill out our help required form which you can use to request a quote for TL8A0107M010D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.