Status: | Unknown |
---|---|
Series: | 7812 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 14.5V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7812 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 780 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 12V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 30V |
Ic, Linear Reg, 1.5A, 12V, 3To220 | Newark Electronics |
1.5-A, 30-V, high-accuracy, linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TL780-12KCS?
Additional datasheets, footprints and schematics for TL780-12KCS are listed on our Part Details page. You can also find images and similar parts to TL780-12KCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL780-12KCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL780-12KCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL780-12KCS fall under?
The TL780-12KCS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL780-12KCS when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL780-12KCS you can contact the distributor directly for product support, shipping queries etc.
Is the TL780-12KCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL780-12KCS have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL780-12KCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL780-12KCS often in real-time on the comparison pages.
What if I can't find stock of TL780-12KCS?
You can fill out our help required form which you can use to request a quote for TL780-12KCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.