Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 13.5V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 18V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7715 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 16mA |
Supply Current | 1.8mA |
Supply Voltage Range | 3.5V to 18V |
Termination Type | Surface Mount Device |
Single-supply supervisor for 15-V systems with programmable delay time | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL7715ACD..?
Additional datasheets, footprints and schematics for TL7715ACD.. are listed on our Part Details page. You can also find images and similar parts to TL7715ACD.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7715ACD.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7715ACD.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7715ACD.. fall under?
The TL7715ACD.. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7715ACD.. when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7715ACD.. you can contact the distributor directly for product support, shipping queries etc.
Is the TL7715ACD.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7715ACD.. have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TL7715ACD...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7715ACD.. often in real-time on the comparison pages.
What if I can't find stock of TL7715ACD..?
You can fill out our help required form which you can use to request a quote for TL7715ACD.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.