TL7702ACP Power Management ICs - PMIC by Texas Instruments

IC VOLT SUPERVISOR 7702 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TL77xxA family of integrated-circuit supplyvoltage supervisors is designed specifically for use as reset controllers in microcomputer and microprocessor systems. The supply-voltage supervisor monitors the supply for undervoltage conditions at the SENSE input. During power up, the RESET output becomes active (low) when VCC attains a value approaching 3.6 V. At this point (assuming that SENSE is above VIT+), the delay timer function activates a time delay, after which outputs RESET and RESET go inactive (high and low, respectively). When an undervoltage condition occurs during normal operation, RESET and RESET go active.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.67
726
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.86
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
1
in stock
Buy Now
Logo for element14
element14
from US$4.69
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.33
-
Buy Now

Specifications

Threshold Voltage 2.53V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 3.5V
Supply Voltage Max 18V
Reset Type Active-High Active-Low
Digital IC Case DIP
No. of Pins 8Pins
Delay Time -
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 7702
IC Generic Number 7702
IC Temperature Range Commercial
Logic Function Number 7702
Operating Temperature Range 0°C to +70°C
Output Current Max -16mA
Output Voltage 16.5V
Power Supply IC Type Power supply monitor
Supply Current 1.8mA
Supply Voltage Range 3.5V to 18V
Termination Type Through Hole
Voltage Regulator Type Adjustable

Alternative Descriptions

IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik
Ic, Volt Supervisor, 7702, Dip8 | Newark Electronics
IC, VOLT SUPERVISOR, 7702, DIP8 | element14
Single-channel voltage supervisor with programmable UV threshold & reset-time delay | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL7702ACP?

Additional datasheets, footprints and schematics for TL7702ACP are listed on our Part Details page. You can also find images and similar parts to TL7702ACP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL7702ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7702ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL7702ACP fall under?

The TL7702ACP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TL7702ACP when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL7702ACP you can contact the distributor directly for product support, shipping queries etc.

Is the TL7702ACP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL7702ACP have stock available?

Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TL7702ACP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL7702ACP often in real-time on the comparison pages.

What if I can't find stock of TL7702ACP?

You can fill out our help required form which you can use to request a quote for TL7702ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay