TL7700CPWR Power Management ICs - PMIC by Texas Instruments

IC VOLTAGE SUPERVISOR 40V 8-TSSOP

Status: Unknown
Series: TL7700
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TL7700 is a bipolar integrated circuit designed for use as a reset controller in microcomputer and microprocessor systems. The SENSE voltage can be set to any value greater than 0.5 V using two external resistors. Circuit function is very stable, with supply voltage in the 1.8-V to 40-V range. Minimum supply current allows use with ac line operation, portable battery operation, and automotive applications. The TL7700 device is designed for operation from –40°C to 85°C.

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Farnell
Farnell
from US$4.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.43
68,536
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.12
1,889
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.73
-
Buy Now
Logo for element14
element14
from US$4.98
-
Buy Now

Specifications

Threshold Voltage 2.5V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.8V
Supply Voltage Max 40V
Reset Type Active-Low
Digital IC Case TSSOP
No. of Pins 8Pins
Delay Time 10µs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range TL7700
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Supply Current 600mA

Alternative Descriptions

Voltage supervisor | Texas Instruments
Ic, Voltage Supervisor, 40V 8-Tssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL7700CPWR?

Additional datasheets, footprints and schematics for TL7700CPWR are listed on our Part Details page. You can also find images and similar parts to TL7700CPWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL7700CPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7700CPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL7700CPWR fall under?

The TL7700CPWR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TL7700CPWR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL7700CPWR you can contact the distributor directly for product support, shipping queries etc.

Is the TL7700CPWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL7700CPWR have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL7700CPWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL7700CPWR often in real-time on the comparison pages.

What if I can't find stock of TL7700CPWR?

You can fill out our help required form which you can use to request a quote for TL7700CPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay