Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | - |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -10V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 7660 |
Frequency | 10kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.02A |
Output Voltage | 18.6V |
Output Voltage Max | -1.5V |
Output Voltage Min | -10V |
Primary Input Voltage | 10V |
Supply Voltage Min | 1.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting |
CMOS Voltage Converter | Texas Instruments |
Ic, Cmos Voltage Converter 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TL7660CD?
Additional datasheets, footprints and schematics for TL7660CD are listed on our Part Details page. You can also find images and similar parts to TL7660CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7660CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7660CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7660CD fall under?
The TL7660CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL7660CD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7660CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL7660CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7660CD have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL7660CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7660CD often in real-time on the comparison pages.
What if I can't find stock of TL7660CD?
You can fill out our help required form which you can use to request a quote for TL7660CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.