Status: | Unknown |
---|---|
Series: | 10V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.39
Output Type | Fixed |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 10V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 600mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 10V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 750 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 0.15A |
Output Voltage Nom. | 10V |
Primary Input Voltage | 14V |
Supply Voltage Max | 26V |
Supply Voltage Min | 11V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Quiescent Current LDO |
LDO Regulator, TL750L10CD | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Ldo Reg, 10V, Smd, Soic8 | Newark Electronics |
150-mA, 26-V, low-dropout voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TL750L10CD..?
Additional datasheets, footprints and schematics for TL750L10CD.. are listed on our Part Details page. You can also find images and similar parts to TL750L10CD.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL750L10CD.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL750L10CD.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL750L10CD.. fall under?
The TL750L10CD.. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL750L10CD.. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL750L10CD.. you can contact the distributor directly for product support, shipping queries etc.
Is the TL750L10CD.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL750L10CD.. have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TL750L10CD...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL750L10CD.. often in real-time on the comparison pages.
What if I can't find stock of TL750L10CD..?
You can fill out our help required form which you can use to request a quote for TL750L10CD.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.