Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.49
|
167
in stock
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TL594ID?
Additional datasheets, footprints and schematics for TL594ID are listed on our Part Details page. You can also find images and similar parts to TL594ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL594ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL594ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL594ID fall under?
The TL594ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL594ID when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL594ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL594ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL594ID have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for TL594ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL594ID often in real-time on the comparison pages.
What if I can't find stock of TL594ID?
You can fill out our help required form which you can use to request a quote for TL594ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.