New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
TL594CDE4
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
TL594CDE4
Loading...
Loading Results for
TL594CDE4
Details for
TL594CDE4
by
Texas Instruments
Electronic & Electrical Components
>
Semiconductors - ICs
>
Power Management
PWM CONTROLLER SMD SOIC16 594
PCB Footprint
TL594CDE4 by Texas Instruments
PWM CONTROLLER SMD SOIC16 594
Features
Circuit Architecture Allows Easy Synchronization
Complete PWM Power-Control Circuitry
Internal Circuitry Prohibits Double Pulse at Either Output
Internal Regulator Provides a Stable 5-V Reference Supply Trimmed to 1%
Output Control Selects Single-Ended or Push-Pull Operation
Uncommitted Outputs for 200-mA Sink or Source Current
Undervoltage Lockout (UVLO) for Low-VCC
Variable Dead Time Provides Control Over Total Range
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Input Voltage:
-
Output Voltage:
40V
Output Current:
200mA
Supply Voltage Min:
7V
Supply Voltage Max:
40V
Controller IC Case Style:
SOIC
No. of Pins:
16Pins
Frequency:
300kHz
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
594
Controller Type:
PWM
IC Temperature Range:
Commercial
Operating Temperature Range:
0°C to +70°C
Output Type:
Voltage
Supply Voltage Range:
7V to 40V
Termination Type:
Surface Mount Device
Alternate Descriptions
Voltage Mode PWM Controller 40V 200mA 16-Pin SOIC Tube
Avnet America