Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 6V |
---|---|
Output Voltage | 50V |
Output Current | 20mA |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5001 |
Controller Type | PWM |
IC Generic Number | 5001 |
Logic Function Number | 5001 |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Power Dissipation Pd | 725mW |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 3.6V to 40V |
Termination Type | Surface Mount Device |
Pwm Control Ic, Smd, 5001, Soic8 | Newark Electronics |
PWM CONTROL IC, SMD, 5001, SOIC8 | element14 |
PWM Controller with wide input range, with ±5% tolerance on reference, operation –20°C to 85°C | Texas Instruments |
Where can I find additional details, specifications and documents for a TL5001CD?
Additional datasheets, footprints and schematics for TL5001CD are listed on our Part Details page. You can also find images and similar parts to TL5001CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL5001CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL5001CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL5001CD fall under?
The TL5001CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL5001CD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL5001CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL5001CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL5001CD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TL5001CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL5001CD often in real-time on the comparison pages.
What if I can't find stock of TL5001CD?
You can fill out our help required form which you can use to request a quote for TL5001CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.