Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 12V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 14Pins |
Output Current | 500mA |
Output Voltage Min | 6.5V |
Output Voltage Max | 30V |
Switching Frequency | - |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 14V |
Base Number | 497 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.5A |
Output Voltage | 30V |
Primary Input Voltage | 12V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 0.5A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck-Boost |
Ic, Switching Reg, 500Ma, Soic14 | Newark Electronics |
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TL497ACD?
Additional datasheets, footprints and schematics for TL497ACD are listed on our Part Details page. You can also find images and similar parts to TL497ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL497ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL497ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL497ACD fall under?
The TL497ACD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL497ACD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL497ACD you can contact the distributor directly for product support, shipping queries etc.
Is the TL497ACD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL497ACD have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL497ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL497ACD often in real-time on the comparison pages.
What if I can't find stock of TL497ACD?
You can fill out our help required form which you can use to request a quote for TL497ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.