Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
4,835
in stock
|
Buy Now | |
element14
from US$0.49
|
4,835
in stock
|
Buy Now | |
Farnell
from US$0.28
|
4,835
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
2,403
in stock
|
Buy Now | |
Micros
from US$0.39
|
265
in stock
|
Buy Now | |
Texas Instruments
from US$0.14
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Supply Voltage Range | 7V to 40V |
Termination Type | Through Hole |
Ic, Controller, Pwm | Newark Electronics |
IC, CONTROLLER, PWM | element14 |
IC: PMIC | Transfer Multisort Elektronik |
TL494I PWM controller 10kHz, DIP16 | RS |
Voltage Mode PWM Controller, 300kHz, Duty Cycle 45% max, -40÷85°C | Micros |
40V, 0.2A 300KHz PWM controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TL494IN?
Additional datasheets, footprints and schematics for TL494IN are listed on our Part Details page. You can also find images and similar parts to TL494IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL494IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL494IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL494IN fall under?
The TL494IN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL494IN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL494IN you can contact the distributor directly for product support, shipping queries etc.
Is the TL494IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL494IN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TL494IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL494IN often in real-time on the comparison pages.
What if I can't find stock of TL494IN?
You can fill out our help required form which you can use to request a quote for TL494IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.