Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 300kHz |
Product Range | - |
IC: PMIC | Transfer Multisort Elektronik |
Voltage Mode Pwm Controller, 40V, 16-Soi | Newark Electronics |
Where can I find additional details, specifications and documents for a TL494ID?
Additional datasheets, footprints and schematics for TL494ID are listed on our Part Details page. You can also find images and similar parts to TL494ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL494ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL494ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL494ID fall under?
The TL494ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL494ID when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL494ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL494ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL494ID have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL494ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL494ID often in real-time on the comparison pages.
What if I can't find stock of TL494ID?
You can fill out our help required form which you can use to request a quote for TL494ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.