Status: | Unknown |
---|---|
Series: | TL494 |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
325
in stock
|
Buy Now | |
Texas Instruments
from US$0.12
|
108,229
in stock
|
Buy Now | |
Jameco Electronics
from US$0.12
|
3,204
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
989
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
932
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
669
in stock
|
Buy Now | |
element14
from US$0.23
|
669
in stock
|
Buy Now | |
Farnell
from US$0.24
|
669
in stock
|
Buy Now |
Input Voltage | 13V |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | TL494 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IC Generic Number | 494 |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.2A |
Output Type | Voltage |
Supply Voltage Range | 7V to 40V |
Termination Type | Through Hole |
40V, 0.2A 300KHz PWM controller | Texas Instruments |
Major Brands TL494CN Voltage Mode Pulse Width Modulator Controller 250 mA 15 pcs | Jameco Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Switched Mode Controller, Dip, 494 | Newark Electronics |
SWITCHED MODE CONTROLLER, DIP, 494 | element14 |
PWM Control Circuit TL494CN | RS |
Where can I find additional details, specifications and documents for a TL494CN?
Additional datasheets, footprints and schematics for TL494CN are listed on our Part Details page. You can also find images and similar parts to TL494CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL494CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL494CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL494CN fall under?
The TL494CN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL494CN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL494CN you can contact the distributor directly for product support, shipping queries etc.
Is the TL494CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL494CN have stock available?
Authorised distributors including Texas Instruments, Jameco Electronics, CoreStaff, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TL494CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL494CN often in real-time on the comparison pages.
What if I can't find stock of TL494CN?
You can fill out our help required form which you can use to request a quote for TL494CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.