Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
7,192
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
5,100
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
5,000
in stock
|
Buy Now | |
Micros
from US$0.06
|
2,350
in stock
|
Buy Now | |
element14
from US$0.13
|
1,383
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,143
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,123
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
79
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Voltage Tolerance | 3mV |
Reference Volts | 2.495V |
Topology | Shunt Programmable |
IC: voltage reference source | Transfer Multisort Elektronik |
U-Shunt-Reg 2,495-36V +-2% TO92 | Schukat Electronic |
TL431 Series 2.5 to 36 V 100 mA Adj. Programmable Voltage Reference - TO-92 | Future Electronics |
Shunt Voltage Reference, 2.5÷36V, +/-2%, 100ppm/°C, 0÷70°C | Micros |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Voltage Ref, Shunt, 2.495V-36V, To-226Aa | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA | RS |
ST Tl431CZ Voltage Reference TO92 | Rapid Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a TL431CZ?
Additional datasheets, footprints and schematics for TL431CZ are listed on our Part Details page. You can also find images and similar parts to TL431CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CZ fall under?
The TL431CZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431CZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CZ you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431CZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Future Electronics, Micros and element14 have stock available or on a lead time for TL431CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CZ often in real-time on the comparison pages.
What if I can't find stock of TL431CZ?
You can fill out our help required form which you can use to request a quote for TL431CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.