Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
IC Generic Number | 431 |
IC Temperature Range | Commercial |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 100mA |
Output Voltage | 40V |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 2% |
Reference Voltage Tolerance | 50mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 6mV |
Topology | Shunt Adjustable |
Voltage Regulator Type | Shunt |
V-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC | Micros |
Voltage Ref, Shunt, 2.495V-36V, Soic-8 | Newark Electronics |
Adjustable precision shunt regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TL431CDR?
Additional datasheets, footprints and schematics for TL431CDR are listed on our Part Details page. You can also find images and similar parts to TL431CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CDR fall under?
The TL431CDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431CDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431CDR have stock available?
Authorised distributors including Micros, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL431CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CDR often in real-time on the comparison pages.
What if I can't find stock of TL431CDR?
You can fill out our help required form which you can use to request a quote for TL431CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.