Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,900
in stock
|
Buy Now | |
Texas Instruments
from US$0.0430
|
717,709
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,920
in stock
|
Buy Now | |
element14
from US$0.07
|
4,393
in stock
|
Buy Now | |
Farnell
from US$0.07
|
4,393
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,644
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now |
IC, NXP, TL431CDBZR | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | 92ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable precision shunt regulator | Texas Instruments |
VOLT REF, SHUNT-ADJ, 2.495V-36V, SOT-23 | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
Volt Ref, Shunt-Adj, 2.495V-36V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431CDBZR?
Additional datasheets, footprints and schematics for TL431CDBZR are listed on our Part Details page. You can also find images and similar parts to TL431CDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CDBZR fall under?
The TL431CDBZR is listed under Nexperia product taxonomy > Bipolar transistors > 3-terminal adjustable shunt regulators.
Can I view similar or alternative parts?
You can view similar parts to TL431CDBZR when available in the 3-terminal adjustable shunt regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431CDBZR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TL431CDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CDBZR often in real-time on the comparison pages.
What if I can't find stock of TL431CDBZR?
You can fill out our help required form which you can use to request a quote for TL431CDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.