Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 2% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Volts | 2.495V |
Adjustable precision shunt regulator | Texas Instruments |
Ic, Prog Shunt V-Ref, 2.495V 2% 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431CDBVR?
Additional datasheets, footprints and schematics for TL431CDBVR are listed on our Part Details page. You can also find images and similar parts to TL431CDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431CDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431CDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431CDBVR fall under?
The TL431CDBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431CDBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431CDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431CDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431CDBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431CDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431CDBVR often in real-time on the comparison pages.
What if I can't find stock of TL431CDBVR?
You can fill out our help required form which you can use to request a quote for TL431CDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.