Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Volts | 2.495V |
Topology | Shunt Programmable |
Automotive adjustable precision shunt regulator (pin layout: KRA) | Texas Instruments |
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3 | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a TL431BQDBZRQ1?
Additional datasheets, footprints and schematics for TL431BQDBZRQ1 are listed on our Part Details page. You can also find images and similar parts to TL431BQDBZRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BQDBZRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BQDBZRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BQDBZRQ1 fall under?
The TL431BQDBZRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431BQDBZRQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BQDBZRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BQDBZRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431BQDBZRQ1 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431BQDBZRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BQDBZRQ1 often in real-time on the comparison pages.
What if I can't find stock of TL431BQDBZRQ1?
You can fill out our help required form which you can use to request a quote for TL431BQDBZRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.