Status: | Active |
---|---|
Series: | TL431B |
RoHS: | Compliant |
Prices starting from US$0.17
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Description | TL431B |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 0.4 |
IQ Typ (mA) | 0.5 |
IR Min (mA) | 1 |
VF Max (V) | 36 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TO-92 |
Ic,volt Regulator,adjustable,+2.5 To +36V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi TL431BILPRAG | Newark Electronics |
TL Series 2.495 V Through Hole Programmable Precision Reference - TO-92 | Future Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R | Avnet America |
VOLTAGE REF, SHUNT, 2.495-36V, TO-226AA | element14 |
Where can I find additional details, specifications and documents for a TL431BILPRAG?
Additional datasheets, footprints and schematics for TL431BILPRAG are listed on our Part Details page. You can also find images and similar parts to TL431BILPRAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BILPRAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BILPRAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BILPRAG fall under?
The TL431BILPRAG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431BILPRAG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BILPRAG you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BILPRAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431BILPRAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TL431BILPRAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BILPRAG often in real-time on the comparison pages.
What if I can't find stock of TL431BILPRAG?
You can fill out our help required form which you can use to request a quote for TL431BILPRAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.