TL431BILPR Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 2.495V-36V TO-226AA

Status: Unknown
Series: TL43xx Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TL431 and TL432 devices are three-terminal adjustable shunt regulators, with specified thermal stability over applicable automotive, commercial, and military temperature ranges. The output voltage can be set to any value between Vref (approximately 2.5 V) and 36 V, with two external resistors. These devices have a typical output impedance of 0.2 Ω. Active output circuitry provides a very sharp turn-on characteristic, making these devices excellent replacements for Zener diodes in many applications, such as onboard regulation, adjustable power supplies, and switching power supplies. The TL432 device has exactly the same functionality and electrical specifications as the TL431 device, but has different pinouts for the DBV, DBZ, and PK packages. Both the TL431 and TL432 devices are offered in three grades, with initial tolerances (at 25°C) of 0.5%, 1%, and 2%, for the B, A, and standard grade, respectively. In addition, low output drift versus temperature ensures good stability over the entire temperature range. The TL43xxC devices are characterized for operation from 0°C to 70°C, the TL43xxI devices are characterized for operation from –40°C to 85°C, and the TL43xxQ devices are characterized for operation from –40°C to 125°C.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.07
8,369
in stock
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range TL43xx Series
Reference Voltage 2.495V to 36V
Initial Accuracy 0.5%
Temperature Coefficient -
Voltage Reference Case Style TO-92
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Input Voltage Max 36V
Input Voltage Min 2.495V
Reference Voltage Tolerance 12mV
Reference Volts 2.495V

Alternative Descriptions

Adjustable precision shunt regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL431BILPR?

Additional datasheets, footprints and schematics for TL431BILPR are listed on our Part Details page. You can also find images and similar parts to TL431BILPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL431BILPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BILPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL431BILPR fall under?

The TL431BILPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TL431BILPR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BILPR you can contact the distributor directly for product support, shipping queries etc.

Is the TL431BILPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL431BILPR have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TL431BILPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL431BILPR often in real-time on the comparison pages.

What if I can't find stock of TL431BILPR?

You can fill out our help required form which you can use to request a quote for TL431BILPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay