Options for Price Comparison
Distributor Statistics for TL431BIDE4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TL431BIDE4
Details for TL431BIDE4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
VOLTAGE REF SHUNT 2.495V-36V SOIC-8
TL431BIDE4 image

TL431BIDE4 by Texas Instruments

VOLTAGE REF SHUNT 2.495V-36V SOIC-8
Features
0.2-u03a9 Typical Output Impedance
Adjustable Output Voltage: Vref to 36 V
Low Output Noise
Operation From u221240u00b0C to 125u00b0C
Reference Voltage Tolerance at 25u00b0C u2013 0.5% (B Grade) u2013 1% (A Grade) u2013 2% (Standard Grade)
Sink-Current Capability: 1 mA to 100 mA
Typical Temperature Drift (TL431B) u2013 6 mV (C Temp) u2013 14 mV (I Temp, Q Temp)
Part Information
TL431BIDE4 image
RoHS Compliant
Description
The TL431 and TL432 devices are three-terminal adjustable shunt regulators, with specified thermal stability over applicable automotive, commercial, and military temperature ranges. The output voltage can be set to any value between Vref (approximately 2.5 V) and 36 V, with two external resistors. These devices have a typical output impedance of 0.2 Ω. Active output circuitry provides a very sharp turn-on characteristic, making these devices excellent replacements for Zener diodes in many applications, such as onboard regulation, adjustable power supplies, and switching power supplies. The TL432 device has exactly the same functionality and electrical specifications as the TL431 device, but has different pinouts for the DBV, DBZ, and PK packages. Both the TL431 and TL432 devices are offered in three grades, with initial tolerances (at 25°C) of 0.5%, 1%, and 2%, for the B, A, and standard grade, respectively. In addition, low output drift versus temperature ensures good stability over the entire temperature range. The TL43xxC devices are characterized for operation from 0°C to 70°C, the TL43xxI devices are characterized for operation from –40°C to 85°C, and the TL43xxQ devices are characterized for operation from –40°C to 125°C.
Specifications
Voltage Reference Type:
Shunt - Adjustable
Product Range:
TL431 Series
Reference Voltage:
2.495V to 36V
Initial Accuracy:
0.5%
Temperature Coefficient:
34ppm/°C
Voltage Reference Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Accuracy:
0.5
Accuracy %:
0.5%
Base Number:
431
Cathode Current Ik Max:
100mA
IC Generic Number:
431
Input Voltage:
2.495V to 36V
Input Voltage Max:
36V
Input Voltage Min:
2.495V
Logic Function Number:
431
Operating Temperature Range:
-40°C to +85°C
Operating Voltage Tolerance +:
0.5%
Output Current Max:
100mA
Output Voltage Max:
36V
Output Voltage Min:
2.5V
Reference Volt Tolerance ±%:
0.5%
Reference Voltage Tolerance:
12mV
Reference Volts:
2.495V
Temperature Coeff Over Temp Range:
14mV
Temperature Coefficient (ppm):
34ppm/°C
Termination Type:
Surface Mount Device
Alternate Descriptions
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC Tube Avnet America