Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | TL43xx Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL43xx Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.483V |
Reference Voltage Tolerance | 12mV |
Reference Volts | 2.495V |
Adjustable precision shunt regulator | Texas Instruments |
TL431BIDBZR, V-Ref Adjustable | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TL431BIDBZR?
Additional datasheets, footprints and schematics for TL431BIDBZR are listed on our Part Details page. You can also find images and similar parts to TL431BIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BIDBZR fall under?
The TL431BIDBZR is listed under Nexperia product taxonomy > Bipolar transistors > 3-terminal adjustable shunt regulators.
Can I view similar or alternative parts?
You can view similar parts to TL431BIDBZR when available in the 3-terminal adjustable shunt regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431BIDBZR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TL431BIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BIDBZR often in real-time on the comparison pages.
What if I can't find stock of TL431BIDBZR?
You can fill out our help required form which you can use to request a quote for TL431BIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.