Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 0.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable precision shunt regulator | Texas Instruments |
Voltage Ref, Shunt, 2.495V-36V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431BCDR?
Additional datasheets, footprints and schematics for TL431BCDR are listed on our Part Details page. You can also find images and similar parts to TL431BCDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431BCDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431BCDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431BCDR fall under?
The TL431BCDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431BCDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431BCDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431BCDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431BCDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL431BCDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431BCDR often in real-time on the comparison pages.
What if I can't find stock of TL431BCDR?
You can fill out our help required form which you can use to request a quote for TL431BCDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.