Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
8,000
in stock
|
Buy Now | |
element14
from US$0.14
|
6,230
in stock
|
Buy Now | |
Farnell
from US$0.15
|
6,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,595
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 100ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 431 |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | -40°C to +105°C |
Output Current Max | 100mA |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 30mV |
Reference Volts | 2.495V |
Termination Type | Through Hole |
Tolerance | 2% |
Topology | Shunt Programmable |
TL431 Series Adjustable 2.5 to 36 V â–’1 % Shunt Voltage Reference - TO-92 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics TL431AIZT | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R | Avnet America |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
IC: voltage reference source | Transfer Multisort Elektronik |
V-Ref Adjustable 2.495V to 36V 100mA | RS |
Where can I find additional details, specifications and documents for a TL431AIZT?
Additional datasheets, footprints and schematics for TL431AIZT are listed on our Part Details page. You can also find images and similar parts to TL431AIZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIZT fall under?
The TL431AIZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431AIZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIZT you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AIZT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TL431AIZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIZT often in real-time on the comparison pages.
What if I can't find stock of TL431AIZT?
You can fill out our help required form which you can use to request a quote for TL431AIZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.