Status: | Active |
---|---|
Series: | TL431A |
RoHS: | Compliant |
Prices starting from US$0.17
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Description | TL431A |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.5 |
IR Min (mA) | 1 |
VF Max (V) | 36 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TO-92 |
Volt Ref, Shunt-Adj, 2.495V-36V, To-92 | Newark Electronics |
VOLT REF, SHUNT-ADJ, 2.495V-36V, TO-92 | Farnell |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TL431AILPRAG?
Additional datasheets, footprints and schematics for TL431AILPRAG are listed on our Part Details page. You can also find images and similar parts to TL431AILPRAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AILPRAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AILPRAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AILPRAG fall under?
The TL431AILPRAG is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431AILPRAG when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AILPRAG you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AILPRAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431AILPRAG have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and Avnet Asia have stock available or on a lead time for TL431AILPRAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AILPRAG often in real-time on the comparison pages.
What if I can't find stock of TL431AILPRAG?
You can fill out our help required form which you can use to request a quote for TL431AILPRAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.