Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.0410
|
99,444
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Adjustable precision shunt regulator | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 2.495V-36V, To-226Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431AILPR?
Additional datasheets, footprints and schematics for TL431AILPR are listed on our Part Details page. You can also find images and similar parts to TL431AILPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AILPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AILPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AILPR fall under?
The TL431AILPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431AILPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AILPR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AILPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AILPR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TL431AILPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AILPR often in real-time on the comparison pages.
What if I can't find stock of TL431AILPR?
You can fill out our help required form which you can use to request a quote for TL431AILPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.