Status: | Active |
---|---|
Series: | TL431A |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Future Electronics
from US$0.30
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Description | TL431A |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.5 |
IR Min (mA) | 1 |
VF Max (V) | 36 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOIC-8 |
TL Series 2.495 V Surface Mount Programmable Precision Reference - SOIC-8 | Future Electronics |
Ana 2.5V Prog Shunt Ref | Newark Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 8-Pin SOIC N T/R | Avnet America |
TL431AIDR2G, Adjustable Shunt Voltage Reference 2.5 - 36V, 1%, 8-Pin SOIC | ON Semiconductor TL431AIDR2G | RS Americas |
ANA 2.5V PROG SHUNT REF | element14 |
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TL431AIDR2G?
Additional datasheets, footprints and schematics for TL431AIDR2G are listed on our Part Details page. You can also find images and similar parts to TL431AIDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIDR2G fall under?
The TL431AIDR2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431AIDR2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431AIDR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TL431AIDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIDR2G often in real-time on the comparison pages.
What if I can't find stock of TL431AIDR2G?
You can fill out our help required form which you can use to request a quote for TL431AIDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.