Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
200
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
127,149
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
Adjustable precision shunt regulator | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Adj Prec Shunt Regulator TL431AIDBZTG4 | RS |
Shunt Reg, Precision, Adj, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431AIDBZT?
Additional datasheets, footprints and schematics for TL431AIDBZT are listed on our Part Details page. You can also find images and similar parts to TL431AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431AIDBZT fall under?
The TL431AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the TL431AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431AIDBZT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TL431AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431AIDBZT often in real-time on the comparison pages.
What if I can't find stock of TL431AIDBZT?
You can fill out our help required form which you can use to request a quote for TL431AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.