Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
704
in stock
|
Buy Now | |
Texas Instruments
from US$0.0330
|
471,192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
6,645
in stock
|
Buy Now | |
Micros
from US$0.18
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
704
in stock
|
Buy Now | |
element14
from US$0.12
|
704
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | 23ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
IC Generic Number | 431 |
IC Temperature Range | Commercial |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 100mA |
Output Voltage | 40V |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 6mV |
Topology | Shunt Adjustable |
Adjustable precision shunt regulator | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Shunt Voltage Reference, 2.5÷36V, +/-1%, 34ppm/°C, 0÷70°C | Micros |
Voltage Ref, Shunt, 2.495V-36V, To-226Aa | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Where can I find additional details, specifications and documents for a TL431ACLPR?
Additional datasheets, footprints and schematics for TL431ACLPR are listed on our Part Details page. You can also find images and similar parts to TL431ACLPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACLPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACLPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACLPR fall under?
The TL431ACLPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL431ACLPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACLPR you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACLPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL431ACLPR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for TL431ACLPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACLPR often in real-time on the comparison pages.
What if I can't find stock of TL431ACLPR?
You can fill out our help required form which you can use to request a quote for TL431ACLPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.