Status: | Unknown |
---|---|
Series: | TL431A |
RoHS: | Compliant |
Programmable Output Voltage to 36 V |
Voltage Reference Tolerance: +/- 0.4%, Typ @ 25°C (TL431B) |
Low Dynamic Output Impedance, 0.22 W Typical |
Sink Current Capability of 1.0 mA to 100 mA |
Equivalent Full-Range Temperature Coefficient of 50 ppm/ °C Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Low Output Noise Voltage |
Pb-Free Packages are Available |
Compliance | AEC Qualified PPAP Capable |
---|
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
IC Generic Number | 431 |
IC Temperature Range | Commercial |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 100mA |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 50mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 3mV |
Termination Type | Surface Mount Device |
Topology | Shunt Programmable |
Voltage Regulator Type | Positive Adjustable |
Status: | Unknown |
---|---|
Series: | TL431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL431 Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
Dropout Voltage Vdo | 1V |
IC Generic Number | 431 |
IC Temperature Range | Commercial |
Input Voltage | 2.495V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.495V |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 100mA |
Output Voltage | 40V |
Output Voltage Max | 36V |
Output Voltage Min | 2.5V |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 50mV |
Reference Volts | 2.495V |
Temperature Coeff Over Temp Range | 6mV |
Topology | Shunt Adjustable |
Voltage Regulator Type | Shunt |
Adjustable precision shunt regulator | Texas Instruments |
TL431A adj 100mA shunt regulator, SOIC8 | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8 | Farnell Contract |
Voltage Ref, Shunt, 2.495V-36V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL431ACD?
Additional datasheets, footprints and schematics for TL431ACD are listed on our Part Details page. You can also find images and similar parts to TL431ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL431ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL431ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL431ACD fall under?
The TL431ACD is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TL431ACD when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL431ACD you can contact the distributor directly for product support, shipping queries etc.
Is the TL431ACD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL431ACD have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Farnell Contract and Newark Electronics have stock available or on a lead time for TL431ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL431ACD often in real-time on the comparison pages.
What if I can't find stock of TL431ACD?
You can fill out our help required form which you can use to request a quote for TL431ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.