Status: | Unknown |
---|---|
Series: | TL3 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TL3 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.7ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
CAP TANT 10UF 10% 16V 1206 | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
CAP, 10µF, 16V, 10%, 1206 | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TL3A106K016C1700?
Additional datasheets, footprints and schematics for TL3A106K016C1700 are listed on our Part Details page. You can also find images and similar parts to TL3A106K016C1700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3A106K016C1700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3A106K016C1700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3A106K016C1700 fall under?
The TL3A106K016C1700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TL3A106K016C1700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3A106K016C1700 you can contact the distributor directly for product support, shipping queries etc.
Is the TL3A106K016C1700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3A106K016C1700 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TL3A106K016C1700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3A106K016C1700 often in real-time on the comparison pages.
What if I can't find stock of TL3A106K016C1700?
You can fill out our help required form which you can use to request a quote for TL3A106K016C1700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.