Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 5.5V |
---|---|
Output Voltage | 30V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3845 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Pwm Controller, Curr Mode, Dil8 | Newark Electronics |
IC, PWM CONTROLLER, CURR MODE, DIL8 | element14 |
Economy single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, 0-70C | Texas Instruments |
Where can I find additional details, specifications and documents for a TL3845P?
Additional datasheets, footprints and schematics for TL3845P are listed on our Part Details page. You can also find images and similar parts to TL3845P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3845P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3845P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3845P fall under?
The TL3845P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL3845P when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3845P you can contact the distributor directly for product support, shipping queries etc.
Is the TL3845P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3845P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TL3845P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3845P often in real-time on the comparison pages.
What if I can't find stock of TL3845P?
You can fill out our help required form which you can use to request a quote for TL3845P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.