Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 5.5V |
---|---|
Output Voltage | 30V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3843 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Supply Voltage Range | 12V to 25V |
Termination Type | Surface Mount Device |
Ic, Pwm Controller Curr-Mode, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL3843D-8?
Additional datasheets, footprints and schematics for TL3843D-8 are listed on our Part Details page. You can also find images and similar parts to TL3843D-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3843D-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3843D-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3843D-8 fall under?
The TL3843D-8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL3843D-8 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3843D-8 you can contact the distributor directly for product support, shipping queries etc.
Is the TL3843D-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3843D-8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TL3843D-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3843D-8 often in real-time on the comparison pages.
What if I can't find stock of TL3843D-8?
You can fill out our help required form which you can use to request a quote for TL3843D-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.