Options for Price Comparison
Distributor Statistics for TL3695P
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

TL3695P

Loading...
Loading Results for TL3695P
Details for TL3695P by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
TL3695P
Buy Directly from Texas Instruments (3500 in stock) $0.9500
2 BIT BUS TRANSCEIVER DIP-8
TL3695P image

TL3695P by Texas Instruments

2 BIT BUS TRANSCEIVER DIP-8

Part Information

TL3695P image
RoHS Compliant

Technical Specifications

Device Type:
-
IC Interface Type:
-
No. of Drivers:
1Drivers
No. of Receivers:
1Receivers
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
Driver Case Style:
-
No. of Pins:
8Pins
Product Range:
-

Alternate Descriptions

IC, TRX, DIFF BUS, PDIP8; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes Newark Electronics
Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP Tube Avnet America
Differential Bus Transceiver Texas Instruments