TL3414AID Amplifiers & Comparators by Texas Instruments

OP-AMP DUAL 2MHZ 1.3V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.36
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 2MHz
Slew Rate 1.3V/µs
Supply Voltage Range 3V to 15V ± 1.5V to ± 7.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual, 15-V, 1.1-MHz, 70-mA output current operational amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL3414AID?

Additional datasheets, footprints and schematics for TL3414AID are listed on our Part Details page. You can also find images and similar parts to TL3414AID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL3414AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3414AID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL3414AID fall under?

The TL3414AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TL3414AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL3414AID you can contact the distributor directly for product support, shipping queries etc.

Is the TL3414AID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL3414AID have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TL3414AID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL3414AID often in real-time on the comparison pages.

What if I can't find stock of TL3414AID?

You can fill out our help required form which you can use to request a quote for TL3414AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay