Status: | Active |
---|---|
Series: | TL331 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Future Electronics
from US$0.32
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Single Supply Voltage Range or Dual Supplies |
Low Supply Current |
Low Input Bias Current: 25 nA |
Low Input Offset Current: ±5 nA |
Low Input Offset Voltage: ±2 mV |
Input Common Mode Voltage Range includes Ground |
Low Output Saturation Voltage: 150 mV typ at IO = 4 mA |
Differential Input Voltage Range Equal to the Supply Voltage |
Description | TL331 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 2 |
VCC Max (V) | 36 |
IO Typ (mA) | 16 |
ICC Typ (mA) | 0.6 |
tres Typ (ns) | 400 |
VIO Max (mV) | 9 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | TSOP-5 / SOT-23-5 |
Comparator General Purpose 5-TSOP, IC COMPARATOR 1CH LP | Future Electronics |
Comparator Low Power TSOP-5 | RS |
Low Power Single Comparator/Reel |Onsemi TL331VSN4T3G | Newark Electronics |
Low Power Comparator Single CMOS/DTL/ECL/TTL 2V to 36V 5-Pin TSOP T/R | Avnet America |
LOW POWER COMPARATOR, AEC-Q100, TSOP-5 | element14 |
Where can I find additional details, specifications and documents for a TL331VSN4T3G?
Additional datasheets, footprints and schematics for TL331VSN4T3G are listed on our Part Details page. You can also find images and similar parts to TL331VSN4T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL331VSN4T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL331VSN4T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL331VSN4T3G fall under?
The TL331VSN4T3G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TL331VSN4T3G when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL331VSN4T3G you can contact the distributor directly for product support, shipping queries etc.
Is the TL331VSN4T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TL331VSN4T3G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TL331VSN4T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL331VSN4T3G often in real-time on the comparison pages.
What if I can't find stock of TL331VSN4T3G?
You can fill out our help required form which you can use to request a quote for TL331VSN4T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.