Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive Catalog Single Differential Comparator | Texas Instruments |
Comparator, Single, 1.3Us, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL331QDBVRQ1?
Additional datasheets, footprints and schematics for TL331QDBVRQ1 are listed on our Part Details page. You can also find images and similar parts to TL331QDBVRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL331QDBVRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL331QDBVRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL331QDBVRQ1 fall under?
The TL331QDBVRQ1 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TL331QDBVRQ1 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL331QDBVRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TL331QDBVRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL331QDBVRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL331QDBVRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL331QDBVRQ1 often in real-time on the comparison pages.
What if I can't find stock of TL331QDBVRQ1?
You can fill out our help required form which you can use to request a quote for TL331QDBVRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.