Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Collector Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
No.Comparators | 1 |
Output Compatibility | CMOS MOS TTL |
Supply Current | 400mA |
High Voltage Single Differential Comparator | Texas Instruments |
Comparator, Single, 1.3Us, Sot-23-5 | Newark Electronics |
COMPARATOR, SINGLE, 1.3US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TL331KDBVR?
Additional datasheets, footprints and schematics for TL331KDBVR are listed on our Part Details page. You can also find images and similar parts to TL331KDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL331KDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL331KDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL331KDBVR fall under?
The TL331KDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TL331KDBVR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL331KDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TL331KDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL331KDBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL331KDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL331KDBVR often in real-time on the comparison pages.
What if I can't find stock of TL331KDBVR?
You can fill out our help required form which you can use to request a quote for TL331KDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.