Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
66,380
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
128,626
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
17,427
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 400µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
High Voltage Single Differential Comparator | Texas Instruments |
Comparator Single 18V/36V 5-Pin SOT-23 | RS |
IC: comparator | Transfer Multisort Elektronik |
Volt Comparator, Single, Sot-23-5 | Newark Electronics |
VOLT COMPARATOR, SINGLE, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TL331IDBVR?
Additional datasheets, footprints and schematics for TL331IDBVR are listed on our Part Details page. You can also find images and similar parts to TL331IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL331IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL331IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL331IDBVR fall under?
The TL331IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TL331IDBVR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL331IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TL331IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL331IDBVR have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TL331IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL331IDBVR often in real-time on the comparison pages.
What if I can't find stock of TL331IDBVR?
You can fill out our help required form which you can use to request a quote for TL331IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.