Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 32V |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Base Number | 317 |
IC Generic Number | 317 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.1A |
Output Voltage Adjustable Range | 1.2V to 32V |
Output Voltage Max | 32V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 35V |
Supply Voltage Max | 38V |
Supply Voltage Min | 3.7V |
Voltage Regulator Type | Adjustable |
V Reg Adj +1.2/37V, To-92-3, 317 | Newark Electronics |
V REG ADJ +1.2/37V, TO-92-3, 317 | element14 |
100-mA, 35-V, adjustable linear voltage regulator with low-IQ | Texas Instruments |
Where can I find additional details, specifications and documents for a TL317CLP?
Additional datasheets, footprints and schematics for TL317CLP are listed on our Part Details page. You can also find images and similar parts to TL317CLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL317CLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL317CLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL317CLP fall under?
The TL317CLP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL317CLP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL317CLP you can contact the distributor directly for product support, shipping queries etc.
Is the TL317CLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL317CLP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TL317CLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL317CLP often in real-time on the comparison pages.
What if I can't find stock of TL317CLP?
You can fill out our help required form which you can use to request a quote for TL317CLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.