Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 7.8ns |
Supply Voltage Range | 5V to ± 5V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 3016 |
IC Generic Number | 3016 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | TTL |
Supply Current | 10.6mA |
Termination Type | Surface Mount Device |
IC: comparator | Transfer Multisort Elektronik |
Ic, Comparator, Smd, 3016, Soic8 | Newark Electronics |
High speed, precision comparator with differential output | Texas Instruments |
Where can I find additional details, specifications and documents for a TL3016ID?
Additional datasheets, footprints and schematics for TL3016ID are listed on our Part Details page. You can also find images and similar parts to TL3016ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3016ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3016ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3016ID fall under?
The TL3016ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TL3016ID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3016ID you can contact the distributor directly for product support, shipping queries etc.
Is the TL3016ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3016ID have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL3016ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3016ID often in real-time on the comparison pages.
What if I can't find stock of TL3016ID?
You can fill out our help required form which you can use to request a quote for TL3016ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.