Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 5.5V |
---|---|
Output Voltage | 30V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30V, 0.2A high Performance 500KHz current mode PWM with 8.4V/7.6V UVLO, 100% duty cycle, -40C to 85C | Texas Instruments |
Pwm Ctrl, Current Mode, 12-25V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL2843BDR-8?
Additional datasheets, footprints and schematics for TL2843BDR-8 are listed on our Part Details page. You can also find images and similar parts to TL2843BDR-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL2843BDR-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL2843BDR-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL2843BDR-8 fall under?
The TL2843BDR-8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL2843BDR-8 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL2843BDR-8 you can contact the distributor directly for product support, shipping queries etc.
Is the TL2843BDR-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL2843BDR-8 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL2843BDR-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL2843BDR-8 often in real-time on the comparison pages.
What if I can't find stock of TL2843BDR-8?
You can fill out our help required form which you can use to request a quote for TL2843BDR-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.